22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
CAP TANT 22UF 10% 16V RADIAL
CAPACITOR TANT, 22UF, 16V, 2 OHM, 0.1, RAD; Capacitance:22µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes
CAP TANT 22UF 10% 16V RADIAL
CAP TANT 22UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP226K016DTWTR-ND | 54J4897 | TAP226K016DTW | TAP226K016DTW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 22Uf, 16V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |