22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm @ 100kHz
Capacitor,22uF,16VDC
CAP TANT 22UF 10% 16V RADIAL
CAP TANT 22UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP226K016CRSTR-ND | 54J4896 | TAP226K016CRS | TAP226K016CRS |
| Product Name | Tantalum Capacitors | Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |