KYOCERA AVX Components Corporation Tantalum Capacitors TAP226K010SRW

Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP226K010SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP226K010SRWTR-ND
Tantalum Capacitors 478-TAP226K010SRWTR-ND
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm @ 100kHz

22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 96H7616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx
96H7616
Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx 96H7616
CAPACITOR TANT, 22UF, 10V, 2.7 OHM, 0.1, RAD; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.7ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 10V, 2.7 OHM, 0.1, RAD; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.7ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP226K010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K010SRW
Tantalum Capacitors TAP226K010SRW
CAP TANT 22UF 10% 10V RADIAL

CAP TANT 22UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226K010SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226K010SRW
Capacitors - Tantalum Capacitors TAP226K010SRW
CAP TANT 22UF 10% 10V RADIAL

CAP TANT 22UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP226K010SRWTR-ND 96H7616 TAP226K010SRW TAP226K010SRW
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers