Kyocera Corporation Tantalum Capacitors TAP226K010CCS

Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8825-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8825-ND
Tantalum Capacitors 478-8825-ND
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm

22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm

Buy Now Datasheet
Cap, Tantalum, 22Uf, 10V, Radial; Capacitance Kyocera Avx - 54J4887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 10V, Radial; Capacitance Kyocera Avx
54J4887
Cap, Tantalum, 22Uf, 10V, Radial; Capacitance Kyocera Avx 54J4887
CAP, TANTALUM, 22UF, 10V, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.7ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 22UF, 10V, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.7ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP226K010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K010CCS
Tantalum Capacitors TAP226K010CCS
CAP TANT 22UF 10% 10V RADIAL

CAP TANT 22UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8825-ND 54J4887 TAP226K010CCS
Product Name Tantalum Capacitors Cap, Tantalum, 22Uf, 10V, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details