Kyocera Corporation Tantalum Capacitors TAP226K006SCS

Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1873-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1873-ND
Tantalum Capacitors 478-1873-ND
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226K006SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226K006SCS
Capacitors - Tantalum Capacitors TAP226K006SCS
CAP TANT 22UF 10% 6.3V RADIAL

CAP TANT 22UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitor, 22Uf, 6.3V, 3.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4883 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 3.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4883
Tantalum Capacitor, 22Uf, 6.3V, 3.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4883
TANTALUM CAPACITOR, 22UF, 6.3V, 3.7 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 3.7 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP226K006SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K006SCS
Tantalum Capacitors TAP226K006SCS
CAP TANT 22UF 10% 6.3V RADIAL

CAP TANT 22UF 10% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1873-ND TAP226K006SCS 54J4883 TAP226K006SCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 3.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details