22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
CAP TANT 22UF 5% 25V RADIAL
CAPACITOR TANT, 22UF, 25V, 1.5 OHM, 0.05, RAD, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mmRoHS Compliant: Yes
CAP TANT 22UF 5% 25V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226J025BRW-ND | TAP226J025BRW | 54J4875 | TAP226J025BRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.05, Rad, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |