22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm
Capacitor,22uF,20VDC
CAP TANT 22UF 5% 20V RADIAL
CAP TANT 22UF 5% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226J020SCS-ND | 54J4874 | TAP226J020SCS | TAP226J020SCS |
| Product Name | Tantalum Capacitors | Capacitor,22Uf,20Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |