22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Capacitor,22uF,10VDC
CAP TANT 22UF 5% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226J010SCS-ND | 54J4872 | TAP226J010SCS |
| Product Name | Tantalum Capacitors | Capacitor,22Uf,10Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF |