Kyocera Corporation Tantalum Capacitors TAP225M035SRW

Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8972-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8972-1-ND
Tantalum Capacitors 478-8972-1-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8972-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8972-2-ND
Tantalum Capacitors 478-8972-2-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP225M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225M035SRW
Tantalum Capacitors TAP225M035SRW
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP225M035SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP225M035SRW
Capacitors - Tantalum Capacitors TAP225M035SRW
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitor, Flame Retardant, Tap Series, 2.2 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx - 75Y3228 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Flame Retardant, Tap Series, 2.2 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx
75Y3228
Tantalum Capacitor, Flame Retardant, Tap Series, 2.2 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx 75Y3228
Tantalum Capacitor, Flame Retardant, TAP Series, 2.2 F, 20%, 35 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes

Tantalum Capacitor, Flame Retardant, TAP Series, 2.2 F, 20%, 35 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8972-1-ND TAP225M035SRW TAP225M035SRW 75Y3228
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, Flame Retardant, Tap Series, 2.2 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Tantalum Capacitors - TDL105K025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details