2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm @ 100kHz
CAP TANT 2.2UF 20% 35V RADIAL
TANTALUM RADIAL / BULK ROHS COMPLIANT: YES
CAP TANT 2.2UF 20% 35V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP225M035FCSTR-ND | TAP225M035FCS | 54Y5273 | TAP225M035FCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Radial / Bulk Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |