Kyocera Corporation Tantalum Capacitors TAP225M035DTW

Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP225M035DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP225M035DTW-ND
Tantalum Capacitors TAP225M035DTW-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4859
Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4859
CAPACITOR TANT, 2.2UF, 35V, 5 OHM, 0.2, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V, 5 OHM, 0.2, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP225M035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225M035DTW
Tantalum Capacitors TAP225M035DTW
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP225M035DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP225M035DTW
Capacitors - Tantalum Capacitors TAP225M035DTW
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP225M035DTW-ND 54J4859 TAP225M035DTW TAP225M035DTW
Product Name Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814756 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers