2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
CAP TANT 2.2UF 20% 35V RADIAL
TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.2, RADIAL, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Qualification:-RoHS Compliant: Yes
CAP TANT 2.2UF 20% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8971-2-ND | TAP225M035BRW | 54J4853 | TAP225M035BRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.2, Radial, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |