Kyocera Corporation Tantalum Capacitors TAP225M025SRW

Description
CAP TANT 2.2UF 20% 25V RADIAL
Request a Quote Datasheet
Description
CAP TANT 2.2UF 20% 25V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP225M025SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP225M025SRWCT-ND
Tantalum Capacitors 478-TAP225M025SRWCT-ND
CAP TANT 2.2UF 20% 25V RADIAL

CAP TANT 2.2UF 20% 25V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP225M025SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP225M025SRWTR-ND
Tantalum Capacitors 478-TAP225M025SRWTR-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4851 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4851
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4851
CAPACITOR TANT, 2.2UF, 25V, 6 OHM, 0.2, RAD; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 6 OHM, 0.2, RAD; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP225M025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225M025SRW
Tantalum Capacitors TAP225M025SRW
CAP TANT 2.2UF 20% 25V RADIAL

CAP TANT 2.2UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP225M025SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP225M025SRW
Capacitors - Tantalum Capacitors TAP225M025SRW
CAP TANT 2.2UF 20% 25V RADIAL

CAP TANT 2.2UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP225M025SRWCT-ND 54J4851 TAP225M025SRW TAP225M025SRW
Product Name Tantalum Capacitors Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers