Kyocera Corporation Tantalum Capacitors TAP225M016CRW

Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP225M016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP225M016CRW-ND
Tantalum Capacitors TAP225M016CRW-ND
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP225M016CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP225M016CRW
Capacitors - Tantalum Capacitors TAP225M016CRW
CAP TANT 2.2UF 20% 16V RADIAL

CAP TANT 2.2UF 20% 16V RADIAL

Supplier's Site
Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4827
Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4827
CAPACITOR TANT, 2.2UF, 16V, 8 OHM, 0.2, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 8 OHM, 0.2, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP225M016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225M016CRW
Tantalum Capacitors TAP225M016CRW
CAP TANT 2.2UF 20% 16V RADIAL

CAP TANT 2.2UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP225M016CRW-ND TAP225M016CRW 54J4827 TAP225M016CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105M025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details