2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
CAP TANT 2.2UF 20% 16V RADIAL
CAP TANT 2.2UF 20% 16V RADIAL
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP225M016CRN-ND | TAP225M016CRN | TAP225M016CRN | 54J4825 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |