2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Cap Tant Solid 2.2uF 35V 10% (4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C T/R Product overview: TAP225K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K035SRW can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 10% 35V RADIAL
TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
Tantalum Capacitor, Flame Retardant, TAP Series, 2.2 F, 10%, 35 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes
CAP TANT 2.2UF 10% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP225K035SRWTR-ND | 59-TAP225K035SRW | TAP225K035SRW | 54J4803 | 75Y3226 | TAP225K035SRW |
| Product Name | Tantalum Capacitors | 2.2uF 35V 5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, Flame Retardant, Tap Series, 2.2 F, 10%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | ||||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |