Kyocera Corporation Tantalum Capacitors TAP225K025SRW

Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8969-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8969-2-ND
Tantalum Capacitors 478-8969-2-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8969-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8969-1-ND
Tantalum Capacitors 478-8969-1-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 96M1032 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
96M1032
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 96M1032
TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 54J4794 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
54J4794
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 54J4794
CAPACITOR TANT, 2.2UF, 25V, 6 OHM, 0.1, RAD, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 6 OHM, 0.1, RAD, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP225K025SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP225K025SRW
Capacitors - Tantalum Capacitors TAP225K025SRW
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP225K025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K025SRW
Tantalum Capacitors TAP225K025SRW
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8969-2-ND 96M1032 TAP225K025SRW TAP225K025SRW
Product Name Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Tantalum Capacitors - T491B225K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814561 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details