Kyocera Corporation Tantalum Capacitors TAP225K025BRW

Description
CAP TANT 2.2UF 10% 25V RADIAL
Request a Quote Datasheet
Description
CAP TANT 2.2UF 10% 25V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP225K025BRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP225K025BRWCT-ND
Tantalum Capacitors 478-TAP225K025BRWCT-ND
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP225K025BRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP225K025BRWTR-ND
Tantalum Capacitors 478-TAP225K025BRWTR-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 91C5040 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
91C5040
Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx 91C5040
CAPACITOR TANT, 2.2UF, 25V, 6 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 6 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP225K025BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP225K025BRW
Capacitors - Tantalum Capacitors TAP225K025BRW
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP225K025BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K025BRW
Tantalum Capacitors TAP225K025BRW
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP225K025BRWCT-ND 91C5040 TAP225K025BRW TAP225K025BRW
Product Name Tantalum Capacitors Capacitor Tant, 2.2Uf, 25V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - T491C226K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details