2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm @ 100kHz
Capacitor,2.2uF,16VD
CAP TANT 2.2UF 10% 16V RADIAL
CAP TANT 2.2UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP225K016SRSTR-ND | 54J4777 | TAP225K016SRS | TAP225K016SRS |
| Product Name | Tantalum Capacitors | Capacitor,2.2Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |