Kyocera Corporation Tantalum Capacitors TAP225K016CRW

Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP225K016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP225K016CRW-ND
Tantalum Capacitors TAP225K016CRW-ND
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP225K016CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP225K016CRW
Capacitors - Tantalum Capacitors TAP225K016CRW
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4773 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4773
Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4773
CAPACITOR TANT, 2.2UF, 16V, 8 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 8 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP225K016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K016CRW
Tantalum Capacitors TAP225K016CRW
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP225K016CRW-ND TAP225K016CRW 54J4773 TAP225K016CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, 8 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDC104K035NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details