0.22µF Conformal Coated Tantalum Capacitors 50V Radial 17Ohm
CAP TANT 0.22UF 20% 50V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TAP224M050SRW-ND | TAP224M050SRW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |