0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
Cap Tant Solid 0.22uF 35V 20% (4.5 X 8.5mm) Radial 5mm 17 Ohm 125°C T/R Product overview: TAP224M035CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 35V, 17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 35V, 17 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP224M035CRW can be used for catalog matching and distributor lookup.
CAP TANT 0.22UF 20% 35V RADIAL
CAPACITOR TANT, 0.22UF, 35V, 17 OHM, 0.2, RAD; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:17ohm; Lead Spacing:5mm RoHS Compliant: Yes
CAP TANT 0.22UF 20% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP224M035CRW-ND | 59-TAP224M035CRW | TAP224M035CRW | 54J4750 | TAP224M035CRW |
| Product Name | Tantalum Capacitors | 0.22uF 35V 17 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 0.22Uf, 35V, 17 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |