Kyocera Corporation Tantalum Capacitors TAP224K050DTW

Description
0.22µF Conformal Coated Tantalum Capacitors 50V Radial 17Ohm
Request a Quote Datasheet
Description
0.22µF Conformal Coated Tantalum Capacitors 50V Radial 17Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP224K050DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP224K050DTW-ND
Tantalum Capacitors TAP224K050DTW-ND
0.22µF Conformal Coated Tantalum Capacitors 50V Radial 17Ohm

0.22µF Conformal Coated Tantalum Capacitors 50V Radial 17Ohm

Buy Now Datasheet
Capacitor Tant, 0.22Uf, 50V, 17 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4742 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.22Uf, 50V, 17 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4742
Capacitor Tant, 0.22Uf, 50V, 17 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4742
CAPACITOR TANT, 0.22UF, 50V, 17 OHM, 0.1, RAD; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:17ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.22UF, 50V, 17 OHM, 0.1, RAD; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:17ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP224K050DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP224K050DTW
Capacitors - Tantalum Capacitors TAP224K050DTW
CAP TANT 0.22UF 10% 50V RADIAL

CAP TANT 0.22UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - TAP224K050DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP224K050DTW
Tantalum Capacitors TAP224K050DTW
CAP TANT 0.22UF 10% 50V RADIAL

CAP TANT 0.22UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP224K050DTW-ND 54J4742 TAP224K050DTW TAP224K050DTW
Product Name Tantalum Capacitors Capacitor Tant, 0.22Uf, 50V, 17 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers