0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
CAP TANT 0.22UF 10% 35V RADIAL
CAP TANT 0.22UF 10% 35V RADIAL
Capacitor,0.22uF,35V
CAP TANT 0.22UF 10% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP224K035SRSTB-ND | TAP224K035SRS | 54J4738 | TAP224K035SRS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,0.22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |