Kyocera Corporation Tantalum Capacitors TAP156M020CRW

Description
15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156M020CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156M020CRW-ND
Tantalum Capacitors TAP156M020CRW-ND
15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm

15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP156M020CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156M020CRW
Capacitors - Tantalum Capacitors TAP156M020CRW
CAP TANT 15UF 20% 20V RADIAL

CAP TANT 15UF 20% 20V RADIAL

Supplier's Site
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4691 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4691
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4691
CAPACITOR TANT, 15UF, 20V, 2.3 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.3ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 20V, 2.3 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.3ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP156M020CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156M020CRW
Tantalum Capacitors TAP156M020CRW
CAP TANT 15UF 20% 20V RADIAL

CAP TANT 15UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156M020CRW-ND TAP156M020CRW 54J4691 TAP156M020CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors - 1814713 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details