15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm
Capacitor,15uF,20VDC
CAP TANT 15UF 20% 20V RADIAL
CAP TANT 15UF 20% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP156M020CCS-ND | 54J4690 | TAP156M020CCS | TAP156M020CCS |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |