Kyocera Corporation Tantalum Capacitors TAP156M016CCS

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156M016CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156M016CCS-ND
Tantalum Capacitors TAP156M016CCS-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP156M016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156M016CCS
Tantalum Capacitors TAP156M016CCS
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156M016CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156M016CCS
Capacitors - Tantalum Capacitors TAP156M016CCS
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitor, Tap Series, 15 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1290 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Tap Series, 15 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1290
Tantalum Capacitor, Tap Series, 15 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1290
Tantalum Capacitor, TAP Series, 15 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, TAP Series, 15 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156M016CCS-ND TAP156M016CCS TAP156M016CCS 98K1290
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, Tap Series, 15 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814601 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers