The Capacitor Tant, 15OºF, 6.3V, 5 Ohm, 0.2, Rad is a solid tantalum capacitor designed for various applications, including commercial and professional uses. It features a capacitance of 15OºF with a tolerance of ±20%, and an equivalent series resistance (ESR) of 5 ohms. The capacitor operates effectively within a temperature range of -55°C to +85°C, with the ability to withstand temperatures up to +125°C when voltage derating is applied. This component is suitable for through-hole mounting and is RoHS compliant, making it a viable choice for environmentally conscious designs. The capacitor is available in radial leaded form, which facilitates easy integration into circuit boards. Its low leakage current and impedance characteristics contribute to its reliability in demanding applications. The product is also compatible with lead-free soldering processes, ensuring it meets modern manufacturing standards.
15µF Conformal Coated Tantalum Capacitors 6.3V Radial 5Ohm
CAP TANT 15UF 20% 6.3V RADIAL
CAPACITOR TANT, 15UF, 6.3V, 5 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:5ohm; Lead Spacing:2.5mm RoHS Compliant: Yes
CAP TANT 15UF 20% 6.3V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP156M006SRW-ND | TAP156M006SRW | 54J4673 | TAP156M006SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, 6.3V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |