Kyocera Corporation Tantalum Capacitors TAP156K050CCS

Description
15µF Conformal Coated Tantalum Capacitors 50V Radial 1.2Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP156K050CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP156K050CCS-ND
Tantalum Capacitors 478-TAP156K050CCS-ND
15µF Conformal Coated Tantalum Capacitors 50V Radial 1.2Ohm

15µF Conformal Coated Tantalum Capacitors 50V Radial 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP156K050CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K050CCS
Tantalum Capacitors TAP156K050CCS
CAP TANT 15UF 10% 50V RADIAL

CAP TANT 15UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156K050CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156K050CCS
Capacitors - Tantalum Capacitors TAP156K050CCS
CAP TANT 15UF 10% 50V RADIAL

CAP TANT 15UF 10% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAP156K050CCS-ND TAP156K050CCS TAP156K050CCS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details