Kyocera Corporation Tantalum Capacitors TAP156K035SCS

Description
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1860-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1860-ND
Tantalum Capacitors 478-1860-ND
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP156K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP156K035SCS
Capacitors - Tantalum Capacitors TAP156K035SCS
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site
Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR - 70195937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR
70195937
Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR 70195937
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 92H6108 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
92H6108
Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 92H6108
TANTALUM CAPACITOR, 15UF, 35V, 1.6 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, 1.6 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP156K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K035SCS
Tantalum Capacitors TAP156K035SCS
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1860-ND TAP156K035SCS 70195937 92H6108 TAP156K035SCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details