Kyocera Corporation Tantalum Capacitors TAP156K035CCS

Description
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156K035CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156K035CCS-ND
Tantalum Capacitors TAP156K035CCS-ND
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP156K035CCS - 749770-TAP156K035CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP156K035CCS
749770-TAP156K035CCS
Tantalum Capacitors - TAP156K035CCS 749770-TAP156K035CCS
Manufacturer: AVX Corporation Win Source Part Number: 749770-TAP156K035CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 15μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1.6 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: H Size: 0.276" Dia (7.00mm) Family Name: TAP Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.472" (12.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): T356J156K035AS; TAP156K035CRS; TAP156K035CRW; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 749770-TAP156K035CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 15μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.6 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: H
Size: 0.276" Dia (7.00mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.472" (12.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T356J156K035AS; TAP156K035CRS; TAP156K035CRW;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4660 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4660
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4660
Capacitor,15uF,35VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,15uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP156K035CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K035CCS
Tantalum Capacitors TAP156K035CCS
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156K035CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156K035CCS
Capacitors - Tantalum Capacitors TAP156K035CCS
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP156K035CCS-ND 749770-TAP156K035CCS 54J4660 TAP156K035CCS TAP156K035CCS
Product Name Tantalum Capacitors Tantalum Capacitors - TAP156K035CCS Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814609 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details