Kyocera Corporation Tantalum Capacitors TAP156K025SCS

Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1859-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1859-ND
Tantalum Capacitors 478-1859-ND
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP156K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP156K025SCS
Capacitors - Tantalum Capacitors TAP156K025SCS
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 88H2617 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx
88H2617
Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx 88H2617
TANTALUM CAPACITOR, 15UF, 25V, 2 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 25V, 2 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum;15uF;TAP Series;Radial;Case F;+/-10%;25V;33VDC;2 Ohms ESR;0 - 70195924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;15uF;TAP Series;Radial;Case F;+/-10%;25V;33VDC;2 Ohms ESR;0
70195924
Capacitor, Tantalum;15uF;TAP Series;Radial;Case F;+/-10%;25V;33VDC;2 Ohms ESR;0 70195924
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP156K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K025SCS
Tantalum Capacitors TAP156K025SCS
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1859-ND TAP156K025SCS 88H2617 70195924 TAP156K025SCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor, Tantalum;15uF;TAP Series;Radial;Case F;+/-10%;25V;33VDC;2 Ohms ESR;0 Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details