AVX Corporation Capacitance Kyocera Avx TAP156K025SCS.

Description
Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:2.5mm; ESR:2ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes
Datasheet
Description
Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:2.5mm; ESR:2ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 15AC4562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
15AC4562
Capacitance Kyocera Avx 15AC4562
Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:2.5mm; ESR:2ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:2.5mm; ESR:2ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC4562
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers