Kyocera Corporation Tantalum Capacitors TAP156K025CCS

Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9334-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9334-ND
Tantalum Capacitors 478-9334-ND
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP156K025CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K025CCS
Tantalum Capacitors TAP156K025CCS
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site Datasheet
Cap, Tantalum, 15Uf, 25V, Radial; Capacitance Kyocera Avx - 54J4653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 15Uf, 25V, Radial; Capacitance Kyocera Avx
54J4653
Cap, Tantalum, 15Uf, 25V, Radial; Capacitance Kyocera Avx 54J4653
CAP, TANTALUM, 15UF, 25V, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 15UF, 25V, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP156K025CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP156K025CCS
Capacitors - Tantalum Capacitors TAP156K025CCS
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9334-ND TAP156K025CCS 54J4653 TAP156K025CCS
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 15Uf, 25V, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers