Kyocera Corporation Tantalum Capacitors TAP156K025BRW

Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP156K025BRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP156K025BRWTR-ND
Tantalum Capacitors 478-TAP156K025BRWTR-ND
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP156K025BRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP156K025BRWCT-ND
Tantalum Capacitors 478-TAP156K025BRWCT-ND
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP156K025BRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP156K025BRW
Capacitors - Tantalum Capacitors TAP156K025BRW
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP156K025BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K025BRW
Tantalum Capacitors TAP156K025BRW
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4652 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4652
Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4652
CAPACITOR TANT, 15UF, 25V, 2 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 2 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP156K025BRWTR-ND TAP156K025BRW TAP156K025BRW 54J4652
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers