Kyocera Corporation Tantalum Capacitors TAP156K016CRS

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP156K016CRSTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP156K016CRSTR-ND
Tantalum Capacitors 478-TAP156K016CRSTR-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm @ 100kHz

15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm @ 100kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-TAP156K016CRSTR-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details