KYOCERA AVX Components Corporation Tantalum Capacitors TAP156K010SRW

Description
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP156K010SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP156K010SRWTR-ND
Tantalum Capacitors 478-TAP156K010SRWTR-ND
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm @ 100kHz

15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAP156K010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K010SRW
Tantalum Capacitors TAP156K010SRW
CAP TANT 15UF 10% 10V RADIAL

CAP TANT 15UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156K010SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156K010SRW
Capacitors - Tantalum Capacitors TAP156K010SRW
CAP TANT 15UF 10% 10V RADIAL

CAP TANT 15UF 10% 10V RADIAL

Supplier's Site
Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4632 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4632
Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4632
CAPACITOR TANT, 15UF, 10V, 3.7 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.7ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 3.7 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.7ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP156K010SRWTR-ND TAP156K010SRW TAP156K010SRW 54J4632
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers