The TAP155M035SLZ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 OºF and a rated voltage of 35V. It is designed for a maximum operating temperature of +125°C and is suitable for applications requiring low leakage current and impedance. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. It has a capacitance tolerance of ±20%. The device is marked with polarity, capacitance, and voltage ratings for easy identification. This capacitor is ideal for use in various electronic applications where reliability and stability are critical.
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
CAP TANT 1.5UF 20% 35V RADIAL
CAP TANT 1.5UF 20% 35V RADIAL
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155M035SLZ-ND | TAP155M035SLZ | TAP155M035SLZ | 54J4618 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |