Kyocera Corporation Tantalum Capacitors TAP155M035BRW

Description
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP155M035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP155M035BRW-ND
Tantalum Capacitors TAP155M035BRW-ND
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP155M035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP155M035BRW
Tantalum Capacitors TAP155M035BRW
CAP TANT 1.5UF 20% 35V RADIAL

CAP TANT 1.5UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP155M035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP155M035BRW
Capacitors - Tantalum Capacitors TAP155M035BRW
CAP TANT 1.5UF 20% 35V RADIAL

CAP TANT 1.5UF 20% 35V RADIAL

Supplier's Site
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4611
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4611
CAPACITOR TANT, 1.5UF, 35V, 6 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 35V, 6 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP155M035BRW-ND TAP155M035BRW TAP155M035BRW 54J4611
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers