1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
CAP TANT 1.5UF 20% 35V RADIAL
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
CAP TANT 1.5UF 20% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155M035BRS-ND | TAP155M035BRS | 54J4610 | TAP155M035BRS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |