Kyocera Corporation Tantalum Capacitors TAP155M025BRW

Description
1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP155M025BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP155M025BRW-ND
Tantalum Capacitors TAP155M025BRW-ND
1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm

1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4600
Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4600
CAPACITOR TANT, 1.5UF, 25V, 8 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 25V, 8 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP155M025BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP155M025BRW
Capacitors - Tantalum Capacitors TAP155M025BRW
CAP TANT 1.5UF 20% 25V RADIAL

CAP TANT 1.5UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP155M025BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP155M025BRW
Tantalum Capacitors TAP155M025BRW
CAP TANT 1.5UF 20% 25V RADIAL

CAP TANT 1.5UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP155M025BRW-ND 54J4600 TAP155M025BRW TAP155M025BRW
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC225K015P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers