The TAP155K050HSB is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 50V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring reliable performance. It is packaged in a radial form and is compatible with lead-free soldering processes. The device is marked with polarity, capacitance, and voltage ratings for easy identification. Its small physical size and flame-retardant coating enhance its usability in compact electronic designs.
1.5µF Conformal Coated Tantalum Capacitors 50V Radial 6Ohm
Capacitor,1.5uF,50VD
CAP TANT 1.5UF 10% 50V RADIAL
CAP TANT 1.5UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155K050HSB-ND | 54J4594 | TAP155K050HSB | TAP155K050HSB |
| Product Name | Tantalum Capacitors | Capacitor,1.5Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |