1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
Cap Tant Solid 1.5uF 35V 10% (4.5 X 7mm) Radial 2.5mm 6 Ohm 125°C Bulk Product overview: TAP155K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 35V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 35V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP155K035SCS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1143608-TAP155K035SC
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Capacitance: 1.5 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 6Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" Dia (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: 478-1853-NDR,478-185
TANTALUM CAPACITOR, 1.5UF, 35V, 6 OHM, 0.1, RADIAL; Capacitance:1.5µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 1.5UF 10% 35V RADIAL
CAP TANT 1.5UF 10% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1853-ND | 59-TAP155K035SCS | 1143608-TAP155K035SCS | 92C1697 | TAP155K035SCS | TAP155K035SCS |
| Product Name | Tantalum Capacitors | 1.5uF 35V 6 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1.5Uf, 35V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |