1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
CAP TANT 1.5UF 10% 25V RADIAL
TANTALUM CAPACITOR, 1.5UF, 25V, 8 OHM, 0.1, RADIAL; Capacitance:1.5µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAPACITOR TANT, 1.5UF, 25V, 8 OHM, 0.1, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:2.5mm RoHS Compliant: Yes
CAP TANT 1.5UF 10% 25V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155K025SRW-ND | TAP155K025SRW | 96M1025 | 54J4580 | TAP155K025SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1.5Uf, 25V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |