Kyocera Corporation Tantalum Capacitors TAP155K016SRW

Description
1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP155K016SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP155K016SRW-ND
Tantalum Capacitors TAP155K016SRW-ND
1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm

1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP155K016SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP155K016SRW
Capacitors - Tantalum Capacitors TAP155K016SRW
CAP TANT 1.5UF 10% 16V RADIAL

CAP TANT 1.5UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 65M4993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
65M4993
Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 65M4993
CAPACITOR TANT, 1.5UF, 16V, 10 OHM, 0.1, RAD, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 16V, 10 OHM, 0.1, RAD, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP155K016SRW-ND TAP155K016SRW 65M4993
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details