1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm
TANTALUM CAPACITOR, 1.5UF, 16V, 10 OHM, 0.1, RADIAL; Capacitance:1.5µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes
CAP TANT 1.5UF 10% 16V RADIAL
CAP TANT 1.5UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1850-ND | 54J4567 | TAP155K016SCS | TAP155K016SCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 1.5Uf, 16V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |