Kyocera Corporation Tantalum Capacitors TAP155K016BRW

Description
1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP155K016BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP155K016BRW-ND
Tantalum Capacitors TAP155K016BRW-ND
1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm

1.5µF Conformal Coated Tantalum Capacitors 16V Radial 10Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4564 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4564
Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4564
CAPACITOR TANT, 1.5UF, 16V, 10 OHM, 0.1, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 16V, 10 OHM, 0.1, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP155K016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP155K016BRW
Capacitors - Tantalum Capacitors TAP155K016BRW
CAP TANT 1.5UF 10% 16V RADIAL

CAP TANT 1.5UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP155K016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP155K016BRW
Tantalum Capacitors TAP155K016BRW
CAP TANT 1.5UF 10% 16V RADIAL

CAP TANT 1.5UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP155K016BRW-ND 54J4564 TAP155K016BRW TAP155K016BRW
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 16V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF107K020P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers