Kyocera Corporation Tantalum Capacitors - TAP154M035SCS TAP154M035SCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 796280-TAP154M035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 0.15μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 21 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Family Name: TAP Categories: Capacitors Dimension: 0.177" Dia (4.50mm) Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM154M35F1TRF ; TAP154M035SRS ; TAP154M035SRW; TAP154J035SRS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796280-TAP154M035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 0.15μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 21 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Family Name: TAP Categories: Capacitors Dimension: 0.177" Dia (4.50mm) Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM154M35F1TRF ; TAP154M035SRS ; TAP154M035SRW; TAP154J035SRS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP154M035SCS - 796280-TAP154M035SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP154M035SCS
796280-TAP154M035SCS
Tantalum Capacitors - TAP154M035SCS 796280-TAP154M035SCS
Manufacturer: AVX Corporation Win Source Part Number: 796280-TAP154M035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 0.15μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 21 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Family Name: TAP Categories: Capacitors Dimension: 0.177" Dia (4.50mm) Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM154M35F1TRF ; TAP154M035SRS ; TAP154M035SRW; TAP154J035SRS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796280-TAP154M035SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 0.15μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 21 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Family Name: TAP
Categories: Capacitors
Dimension: 0.177" Dia (4.50mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM154M35F1TRF ; TAP154M035SRS ; TAP154M035SRW; TAP154J035SRS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAP154M035SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP154M035SCS-ND
Tantalum Capacitors TAP154M035SCS-ND
0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm

0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP154M035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP154M035SCS
Tantalum Capacitors TAP154M035SCS
CAP TANT 0.15UF 20% 35V RADIAL

CAP TANT 0.15UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP154M035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP154M035SCS
Capacitors - Tantalum Capacitors TAP154M035SCS
CAP TANT 0.15UF 20% 35V RADIAL

CAP TANT 0.15UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 796280-TAP154M035SCS TAP154M035SCS-ND TAP154M035SCS TAP154M035SCS
Product Name Tantalum Capacitors - TAP154M035SCS Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details