KYOCERA AVX Components Corporation Tantalum Capacitors TAP154K050SRW

Description
0.15µF Conformal Coated Tantalum Capacitors 50V Radial 21Ohm @ 100kHz
Request a Quote Datasheet
Description
0.15µF Conformal Coated Tantalum Capacitors 50V Radial 21Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP154K050SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP154K050SRWTR-ND
Tantalum Capacitors 478-TAP154K050SRWTR-ND
0.15µF Conformal Coated Tantalum Capacitors 50V Radial 21Ohm @ 100kHz

0.15µF Conformal Coated Tantalum Capacitors 50V Radial 21Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP154K050SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP154K050SRW
Capacitors - Tantalum Capacitors TAP154K050SRW
CAP TANT 0.15UF 10% 50V RADIAL

CAP TANT 0.15UF 10% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-TAP154K050SRWTR-ND TAP154K050SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details