0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm
CAP TANT 0.15UF 10% 35V RADIAL
CAP TANT 0.15UF 10% 35V RADIAL
TANTALUM CAPACITOR, 0.15UF, 35V, 21 OHM, 0.1, RADIAL; Capacitance:0.15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:21ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1848-ND | TAP154K035SCS | TAP154K035SCS | 54J4552 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 0.15Uf, 35V, 21 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |